RAF Electronic Hardware Reverse Mounting Nonlocking 30203-N

Description
Reverse Mounting - Non Locking
Datasheet
Description
Reverse Mounting - Non Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Mounting Nonlocking - 30203-N - RAF Electronic Hardware
Seymour, CT, United States
Reverse Mounting Nonlocking
30203-N
Reverse Mounting Nonlocking 30203-N
Reverse Mounting - Non Locking

Reverse Mounting - Non Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30203-N
Standoffs & Spacers 30203-N
Standoffs & Spacers Rev Mnt NonLock C/B 5/8"L Nylon

Standoffs & Spacers Rev Mnt NonLock C/B 5/8"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30203-N 30203-N
Product Name Reverse Mounting Nonlocking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Spacer for ProFlush Oval - MF-92-400-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details