RAF Electronic Hardware Reverse Mounting Nonlocking 30200-N

Description
Reverse Mounting - Non Locking
Datasheet
Description
Reverse Mounting - Non Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Mounting Nonlocking - 30200-N - RAF Electronic Hardware
Seymour, CT, United States
Reverse Mounting Nonlocking
30200-N
Reverse Mounting Nonlocking 30200-N
Reverse Mounting - Non Locking

Reverse Mounting - Non Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30200-N
Standoffs & Spacers 30200-N
Standoffs & Spacers Rev Mnt NonLock C/B 7/16"L Nylon

Standoffs & Spacers Rev Mnt NonLock C/B 7/16"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30200-N 30200-N
Product Name Reverse Mounting Nonlocking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details