RAF Electronic Hardware Reverse Mounting Nonlocking 30197-N

Description
Reverse Mounting - Non Locking
Datasheet
Description
Reverse Mounting - Non Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Mounting Nonlocking - 30197-N - RAF Electronic Hardware
Seymour, CT, United States
Reverse Mounting Nonlocking
30197-N
Reverse Mounting Nonlocking 30197-N
Reverse Mounting - Non Locking

Reverse Mounting - Non Locking

Supplier's Site Datasheet
Pcb Spacer/support, Nylon, 6.4 X 9.5Mm; External Width Raf Electronic Hardware - 38Y7428 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, Nylon, 6.4 X 9.5Mm; External Width Raf Electronic Hardware
38Y7428
Pcb Spacer/support, Nylon, 6.4 X 9.5Mm; External Width Raf Electronic Hardware 38Y7428
PCB SPACER/SUPPORT, NYLON, 6.4 X 9.5MM; External Width:9.5mm; Product Range:-; Height:6.4mm; PCB Support Material:Nylon (Polyamide); PCB Support Type:Round Reverse Non-Lock Support RoHS Compliant: Yes

PCB SPACER/SUPPORT, NYLON, 6.4 X 9.5MM; External Width:9.5mm; Product Range:-; Height:6.4mm; PCB Support Material:Nylon (Polyamide); PCB Support Type:Round Reverse Non-Lock Support RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30197-N
Standoffs & Spacers 30197-N
Standoffs & Spacers Rev Mnt NonLock C/B 1/4"L Nylon

Standoffs & Spacers Rev Mnt NonLock C/B 1/4"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30197-N 38Y7428 30197-N
Product Name Reverse Mounting Nonlocking Pcb Spacer/support, Nylon, 6.4 X 9.5Mm; External Width Raf Electronic Hardware Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers