RAF Electronic Hardware Roundhole Reverselocking Standoff 30186-N

Description
Round Hole - Reverse Locking - Standoff
Datasheet
Description
Round Hole - Reverse Locking - Standoff
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roundhole Reverselocking Standoff - 30186-N - RAF Electronic Hardware
Seymour, CT, United States
Roundhole Reverselocking Standoff
30186-N
Roundhole Reverselocking Standoff 30186-N
Round Hole - Reverse Locking - Standoff

Round Hole - Reverse Locking - Standoff

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30186-N
Standoffs & Spacers 30186-N
Standoffs & Spacers Rev Lock Rnd Stdoff 1/4" L Nylon

Standoffs & Spacers Rev Lock Rnd Stdoff 1/4" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30186-N 30186-N
Product Name Roundhole Reverselocking Standoff Standoffs & Spacers
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1607444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Spacer, Omni - MR-92-100-60 - Southco
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details