RAF Electronic Hardware Snapin Locking 30166-5-N

Description
Snap In - Locking
Datasheet
Description
Snap In - Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snapin Locking - 30166-5-N - RAF Electronic Hardware
Seymour, CT, United States
Snapin Locking
30166-5-N
Snapin Locking 30166-5-N
Snap In - Locking

Snap In - Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30166-5-N
Standoffs & Spacers 30166-5-N
Standoffs & Spacers SnapIn Lock C/B 3/4" NYL .156x.156

Standoffs & Spacers SnapIn Lock C/B 3/4" NYL .156x.156

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30166-5-N 30166-5-N
Product Name Snapin Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details