RAF Electronic Hardware Snapin Locking 30162-9-N

Description
Snap In - Locking
Datasheet
Description
Snap In - Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snapin Locking - 30162-9-N - RAF Electronic Hardware
Seymour, CT, United States
Snapin Locking
30162-9-N
Snapin Locking 30162-9-N
Snap In - Locking

Snap In - Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30162-9-N
Standoffs & Spacers 30162-9-N
Standoffs & Spacers SnapIn Lock C/B 1/4" NYL .187x.187

Standoffs & Spacers SnapIn Lock C/B 1/4" NYL .187x.187

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30162-9-N 30162-9-N
Product Name Snapin Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 109468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.1260 inch (3.2 mm)
View Details
1.250
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.25 inch (31.75 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details