RAF Electronic Hardware Onbase Locking Miniature 30158-N

Description
On Base - Locking - Miniature
Datasheet
Description
On Base - Locking - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Onbase Locking Miniature - 30158-N - RAF Electronic Hardware
Seymour, CT, United States
Onbase Locking Miniature
30158-N
Onbase Locking Miniature 30158-N
On Base - Locking - Miniature

On Base - Locking - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30158-N
Standoffs & Spacers 30158-N
Standoffs & Spacers Mini Lock w/Base 9/16" L Nylon

Standoffs & Spacers Mini Lock w/Base 9/16" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30158-N 30158-N
Product Name Onbase Locking Miniature Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 304124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.5315 inch (13.5 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details