RAF Electronic Hardware Onbase Locking Miniature 30154-N

Description
On Base - Locking - Miniature
Description
On Base - Locking - Miniature
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB spacer/support is made from nylon and features dimensions of 7.94 mm in height and 12.7 mm in external width. It is designed as a lock-in support with an adhesive base, providing stability for printed circuit boards. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The nylon material offers durability and resistance to various environmental factors, making it suitable for a range of electronic applications.

Datasheet Summary
Powered by GS/AI

The PCB spacer/support is made from nylon and features dimensions of 7.94 mm in height and 12.7 mm in external width. It is designed as a lock-in support with an adhesive base, providing stability for printed circuit boards. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The nylon material offers durability and resistance to various environmental factors, making it suitable for a range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Onbase Locking Miniature - 30154-N - RAF Electronic Hardware
Seymour, CT, United States
Onbase Locking Miniature
30154-N
Onbase Locking Miniature 30154-N
On Base - Locking - Miniature

On Base - Locking - Miniature

Supplier's Site Datasheet
Pcb Spacer/support, Nylon, 7.94 X 12.7Mm; External Width Raf Electronic Hardware - 82X7006 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, Nylon, 7.94 X 12.7Mm; External Width Raf Electronic Hardware
82X7006
Pcb Spacer/support, Nylon, 7.94 X 12.7Mm; External Width Raf Electronic Hardware 82X7006
PCB SPACER/SUPPORT, NYLON, 7.94 X 12.7MM; External Width:12.7mm; Product Range:-; Height:7.94mm; PCB Support Material:Nylon (Polyamide); PCB Support Type:Lock-In Support With Adhesive Base RoHS Compliant: Yes

PCB SPACER/SUPPORT, NYLON, 7.94 X 12.7MM; External Width:12.7mm; Product Range:-; Height:7.94mm; PCB Support Material:Nylon (Polyamide); PCB Support Type:Lock-In Support With Adhesive Base RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30154-N
Standoffs & Spacers 30154-N
Standoffs & Spacers Mini Lock w/Base 5/16" L Nylon

Standoffs & Spacers Mini Lock w/Base 5/16" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30154-N 82X7006 30154-N
Product Name Onbase Locking Miniature Pcb Spacer/support, Nylon, 7.94 X 12.7Mm; External Width Raf Electronic Hardware Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-M5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details