RAF Electronic Hardware Long Nose 30133-NR

Description
Long Nose
Datasheet
Description
Long Nose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Nose - 30133-NR - RAF Electronic Hardware
Seymour, CT, United States
Long Nose
30133-NR
Long Nose 30133-NR
Long Nose

Long Nose

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30133-NR
Standoffs & Spacers 30133-NR
Standoffs & Spacers Long Nose C/B Supp 3/4"L Nylon F/R

Standoffs & Spacers Long Nose C/B Supp 3/4"L Nylon F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30133-NR 30133-NR
Product Name Long Nose Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.5906 inch (15 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Nylon Standoffs - HNST4-250-1 - bisco industries
Specs
Type & Shape Standoff
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details