RAF Electronic Hardware Long Nose 30130-NR

Description
Long Nose
Datasheet
Description
Long Nose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Nose - 30130-NR - RAF Electronic Hardware
Seymour, CT, United States
Long Nose
30130-NR
Long Nose 30130-NR
Long Nose

Long Nose

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30130-NR
Standoffs & Spacers 30130-NR
Standoffs & Spacers Long Nose C/B Supp 1/2"L Nylon F/R

Standoffs & Spacers Long Nose C/B Supp 1/2"L Nylon F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30130-NR 30130-NR
Product Name Long Nose Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details