RAF Electronic Hardware Dual Locking 30124-9-NR

Description
Dual Locking
Datasheet
Description
Dual Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Locking - 30124-9-NR - RAF Electronic Hardware
Seymour, CT, United States
Dual Locking
30124-9-NR
Dual Locking 30124-9-NR
Dual Locking

Dual Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30124-9-NR
Standoffs & Spacers 30124-9-NR
Standoffs & Spacers Dual Lock C/B Supp 5/8" L NYL F/R .187

Standoffs & Spacers Dual Lock C/B Supp 5/8" L NYL F/R .187

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30124-9-NR 30124-9-NR
Product Name Dual Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details