RAF Electronic Hardware Dual Locking 30123-9-N

Description
Dual Locking
Datasheet
Description
Dual Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Locking - 30123-9-N - RAF Electronic Hardware
Seymour, CT, United States
Dual Locking
30123-9-N
Dual Locking 30123-9-N
Dual Locking

Dual Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30123-9-N
Standoffs & Spacers 30123-9-N
Standoffs & Spacers Dual Lock C/B Supp 1/2" L NYL .187

Standoffs & Spacers Dual Lock C/B Supp 1/2" L NYL .187

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30123-9-N 30123-9-N
Product Name Dual Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details