RAF Electronic Hardware Dual Locking 30121-5-N

Description
Dual Locking
Datasheet
Description
Dual Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Locking - 30121-5-N - RAF Electronic Hardware
Seymour, CT, United States
Dual Locking
30121-5-N
Dual Locking 30121-5-N
Dual Locking

Dual Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30121-5-N
Standoffs & Spacers 30121-5-N
Standoffs & Spacers Dual Lock C/B Supp 1/4" L NYL .156

Standoffs & Spacers Dual Lock C/B Supp 1/4" L NYL .156

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30121-5-N 30121-5-N
Product Name Dual Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details