RAF Electronic Hardware Locking 30111-NR

Description
Locking
Datasheet
Description
Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking - 30111-NR - RAF Electronic Hardware
Seymour, CT, United States
Locking
30111-NR
Locking 30111-NR
Locking

Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30111-NR
Standoffs & Spacers 30111-NR
Standoffs & Spacers Locking C/B Support 1 1/4" L Nylon F/R

Standoffs & Spacers Locking C/B Support 1 1/4" L Nylon F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30111-NR 30111-NR
Product Name Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2191899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details