RAF Electronic Hardware Swage Standoffs Inch 3006-B-080-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3006-B-080-S is constructed from steel and features a round shape with a diameter of 1/2 inch. It has a thread size of 0-80 and a length of 1/2 inch. The outer diameter is 1/8 inch, with a shank diameter of 0.090 inch and a counterbore of 0.063 inch. This product is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring a board thickness of 1/16 inch.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3006-B-080-S is constructed from steel and features a round shape with a diameter of 1/2 inch. It has a thread size of 0-80 and a length of 1/2 inch. The outer diameter is 1/8 inch, with a shank diameter of 0.090 inch and a counterbore of 0.063 inch. This product is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring a board thickness of 1/16 inch.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3006-B-080-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3006-B-080-S
Swage Standoffs Inch 3006-B-080-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3006-B-080-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details