RAF Electronic Hardware Female Standoffs Inch 2791-1032-B

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2791-1032-B is constructed from brass and features a square shape with a diameter of 1/2 inch. It has a thread size of 10-32 and a length of 9 inches. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2791-1032-B is constructed from brass and features a square shape with a diameter of 1/2 inch. It has a thread size of 10-32 and a length of 9 inches. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2791-1032-B - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2791-1032-B
Female Standoffs Inch 2791-1032-B
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2791-1032-B
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details