RAF Electronic Hardware Female Standoffs Inch 2704-1032-S

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2704-1032-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2704-1032-S
Female Standoffs Inch 2704-1032-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Square Female, Steel, 101.6Mm; Standoff Material Raf Electronic Hardware - 65T9872 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Square Female, Steel, 101.6Mm; Standoff Material Raf Electronic Hardware
65T9872
Standoff, Square Female, Steel, 101.6Mm; Standoff Material Raf Electronic Hardware 65T9872
STANDOFF, SQUARE FEMALE, STEEL, 101.6MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Square Female-Female; Body Length:-; Overall Length:101.6mm; External Width:9.53mm; Product Range:-RoHS Compliant: Yes

STANDOFF, SQUARE FEMALE, STEEL, 101.6MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Square Female-Female; Body Length:-; Overall Length:101.6mm; External Width:9.53mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2704-1032-S 65T9872
Product Name Female Standoffs Inch Standoff, Square Female, Steel, 101.6Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.9016 inch (22.9 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Aluminum Standoffs - BSOA-024-10 - bisco industries
Specs
Type & Shape Standoff
View Details