RAF Electronic Hardware Standoff, Square Female, Steel, 17.46Mm; Standoff Material Raf Electronic Hardware 2671-1032-S-12

Description
STANDOFF, SQUARE FEMALE, STEEL, 17.46MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Square Female-Female; Body Length:-; Overall Length:17.46mm; External Width:9.53mm; Product Range:-RoHS Compliant: Yes
Datasheet
Description
STANDOFF, SQUARE FEMALE, STEEL, 17.46MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Square Female-Female; Body Length:-; Overall Length:17.46mm; External Width:9.53mm; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Square Female, Steel, 17.46Mm; Standoff Material Raf Electronic Hardware - 41Y2908 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Square Female, Steel, 17.46Mm; Standoff Material Raf Electronic Hardware
41Y2908
Standoff, Square Female, Steel, 17.46Mm; Standoff Material Raf Electronic Hardware 41Y2908
STANDOFF, SQUARE FEMALE, STEEL, 17.46MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Square Female-Female; Body Length:-; Overall Length:17.46mm; External Width:9.53mm; Product Range:-RoHS Compliant: Yes

STANDOFF, SQUARE FEMALE, STEEL, 17.46MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Square Female-Female; Body Length:-; Overall Length:17.46mm; External Width:9.53mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 41Y2908
Product Name Standoff, Square Female, Steel, 17.46Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Female Standoff - 1889 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 2699024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details