RAF Electronic Hardware Female Standoffs Inch 2619-832-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2619-832-S is constructed from steel and features a square shape with an outer diameter of 5/16 inch. It has a thread size of 8-32 and a length of 1-5/8 inches. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2619-832-S is constructed from steel and features a square shape with an outer diameter of 5/16 inch. It has a thread size of 8-32 and a length of 1-5/8 inches. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2619-832-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2619-832-S
Female Standoffs Inch 2619-832-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2619-832-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details