RAF Electronic Hardware Female Standoffs Inch 2593-440-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2593-440-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a square shape with an outer diameter of 1/4 inch and a length of 9-3/4 inches. The standoff has a thread size of 4-40, making it suitable for various applications requiring secure spacing and mounting. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2593-440-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a square shape with an outer diameter of 1/4 inch and a length of 9-3/4 inches. The standoff has a thread size of 4-40, making it suitable for various applications requiring secure spacing and mounting. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2593-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2593-440-SS
Female Standoffs Inch 2593-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2593-440-SS
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers