RAF Electronic Hardware Female Standoffs Inch 2531-632-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2531-632-S from RAF Electronic Hardware is constructed from steel and features a square shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 5/16 inch. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring sturdy support and spacing in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2531-632-S from RAF Electronic Hardware is constructed from steel and features a square shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 5/16 inch. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring sturdy support and spacing in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2531-632-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2531-632-S
Female Standoffs Inch 2531-632-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2531-632-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details