RAF Electronic Hardware Female Standoffs Inch 2429-4314-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2429-4314-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a hexagon shape with an outer diameter of 5/8 inch and a length of 9-1/4 inches. The standoff has a thread size of 7/16-14, making it suitable for various applications requiring secure spacing and mounting. This product is compliant with RoHS standards and has no plating finish, ensuring a clean and functional design for engineering projects.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2429-4314-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a hexagon shape with an outer diameter of 5/8 inch and a length of 9-1/4 inches. The standoff has a thread size of 7/16-14, making it suitable for various applications requiring secure spacing and mounting. This product is compliant with RoHS standards and has no plating finish, ensuring a clean and functional design for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2429-4314-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2429-4314-SS
Female Standoffs Inch 2429-4314-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2429-4314-SS
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1929B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details