STANDOFF, HEX FEMALE, ALU, 95.25MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:95.25mm; External Width:15.88mm; Product Range:- RoHS Compliant: Yes
| RAF Electronic Hardware | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2407-2520-AL | 03Y0262 |
| Product Name | Female Standoffs Inch | Standoff, Hex Female, Alu, 95.25Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Hex |