The Female Standoff part number 2385-3118-S is constructed from steel and features a hexagon shape with an outer diameter of 5/8 inch. It has a thread size of 5/16-18 and a length of 1-5/16 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust steel construction makes it suitable for various applications requiring secure spacing and mounting.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2385-3118-S |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |