RAF Electronic Hardware Female Standoffs Inch 2359-832-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2359-832-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 1/2 inch. It has an 8-32 thread and a length of 8-1/2 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust material and design make it suitable for various applications where secure spacing and mounting are required.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2359-832-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 1/2 inch. It has an 8-32 thread and a length of 8-1/2 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust material and design make it suitable for various applications where secure spacing and mounting are required.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2359-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2359-832-SS
Female Standoffs Inch 2359-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2359-832-SS
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details