RAF Electronic Hardware Female Standoffs Inch 2346-832-B

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2346-832-B is constructed from brass and features a hexagon shape with a diameter of 1/2 inch. It has an 8-32 thread and a length of 5-1/4 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable spacing and support in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2346-832-B is constructed from brass and features a hexagon shape with a diameter of 1/2 inch. It has an 8-32 thread and a length of 5-1/4 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable spacing and support in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2346-832-B - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2346-832-B
Female Standoffs Inch 2346-832-B
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2346-832-B
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details