RAF Electronic Hardware Female Standoffs Inch 2344-632-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2344-632-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 6-32 and a length of 4-3/4 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and thread specifications.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2344-632-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 6-32 and a length of 4-3/4 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and thread specifications.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2344-632-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2344-632-S
Female Standoffs Inch 2344-632-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2344-632-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details