RAF Electronic Hardware Female Standoffs Inch 2325-1032-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2325-1032-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 10-32 and a length of 1-3/4 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and threading.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2325-1032-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 10-32 and a length of 1-3/4 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and threading.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2325-1032-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2325-1032-S
Female Standoffs Inch 2325-1032-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2325-1032-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details