The Female Standoff 2323-1032-N from RAF Electronic Hardware is constructed from Nylon and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 10-32 and a length of 1-5/8 inches. This product is compliant with RoHS regulations and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and non-conductive standoffs.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2323-1032-N |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |