RAF Electronic Hardware Female Standoffs Inch 2321-2520-AL

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2321-2520-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2321-2520-AL
Female Standoffs Inch 2321-2520-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2321-2520-AL
Standoffs & Spacers 2321-2520-AL
Standoffs & Spacers 1/2 Hex X 1-1/2 Length Hex Female Standoff

Standoffs & Spacers 1/2 Hex X 1-1/2 Length Hex Female Standoff

Buy Now Datasheet
Standoff, Hex Female-Female, 38.1Mm; Standoff Material Raf Electronic Hardware - 01AH2844 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 38.1Mm; Standoff Material Raf Electronic Hardware
01AH2844
Standoff, Hex Female-Female, 38.1Mm; Standoff Material Raf Electronic Hardware 01AH2844
STANDOFF, HEX FEMALE-FEMALE, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:38.1mm; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:38.1mm; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2321-2520-AL 2321-2520-AL 01AH2844
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female-Female, 38.1Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.6535 inch (16.6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers