RAF Electronic Hardware Female Standoffs Inch 2316-1224-N

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2316-1224-N from RAF Electronic Hardware is constructed from Nylon and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 12-24 and a length of 1-3/16 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring lightweight and non-conductive standoffs.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2316-1224-N from RAF Electronic Hardware is constructed from Nylon and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 12-24 and a length of 1-3/16 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring lightweight and non-conductive standoffs.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2316-1224-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2316-1224-N
Female Standoffs Inch 2316-1224-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2316-1224-N
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 1022427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details