RAF Electronic Hardware Female Standoffs Inch 2300-632-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2300-632-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 6-32 and a length of 3/16 inch. This product is compliant with RoHS standards and does not have any plating finish. Its robust material and design make it suitable for various applications where secure spacing and mounting are required.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2300-632-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 6-32 and a length of 3/16 inch. This product is compliant with RoHS standards and does not have any plating finish. Its robust material and design make it suitable for various applications where secure spacing and mounting are required.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2300-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2300-632-SS
Female Standoffs Inch 2300-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2300-632-SS
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 1022382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details