RAF Electronic Hardware Female Standoffs Inch 2294-632-B

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2294-632-B from RAF Electronic Hardware is constructed from brass and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 6-32 and a length of 9 inches. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2294-632-B from RAF Electronic Hardware is constructed from brass and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 6-32 and a length of 9 inches. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2294-632-B - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2294-632-B
Female Standoffs Inch 2294-632-B
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2294-632-B
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Stainless Steel Standoffs - BSO4-032-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
PCB Spacers - 2652186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details