RAF Electronic Hardware Female Standoffs Inch 2287-632-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2287-632-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 6-32 and a length of 7-1/4 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and threading.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2287-632-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 6-32 and a length of 7-1/4 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and threading.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2287-632-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2287-632-S
Female Standoffs Inch 2287-632-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2287-632-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details