RAF Electronic Hardware Female Standoffs Inch 2268-832-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2268-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2268-832-SS
Female Standoffs Inch 2268-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2624-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2624-ND
Board Spacers, Standoffs 1772-2624-ND
"Hex Standoff Threaded #8-32 Stainless Steel 2.750"" (69.85mm)"

"Hex Standoff Threaded #8-32 Stainless Steel 2.750"" (69.85mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2268-832-SS
Standoffs & Spacers 2268-832-SS
Standoffs & Spacers 3/8 Hex X 2-3/4 Length Hex Standoff

Standoffs & Spacers 3/8 Hex X 2-3/4 Length Hex Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2268-832-SS 1772-2624-ND 2268-832-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Standoffs - 2240440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details