RAF Electronic Hardware Female Standoffs Inch 2264-832-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2264-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2264-832-SS
Female Standoffs Inch 2264-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2201-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2201-ND
Board Spacers, Standoffs 1772-2201-ND
"Hex Standoff Threaded #8-32 Stainless Steel 2.250"" (57.15mm)"

"Hex Standoff Threaded #8-32 Stainless Steel 2.250"" (57.15mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2264-832-SS
Standoffs & Spacers 2264-832-SS
Standoffs & Spacers 3/8 Hex X 2-1/4 Length Hex Standoff

Standoffs & Spacers 3/8 Hex X 2-1/4 Length Hex Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2264-832-SS 1772-2201-ND 2264-832-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-M3-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details