RAF Electronic Hardware Female Standoffs Inch 2250-832-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2250-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2250-832-N
Female Standoffs Inch 2250-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2675-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2675-ND
Board Spacers, Standoffs 1772-2675-ND
"Hex Standoff Threaded #8-32 Nylon 1.250"" (31.75mm)"

"Hex Standoff Threaded #8-32 Nylon 1.250"" (31.75mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2250-832-N
Standoffs & Spacers 2250-832-N
Standoffs & Spacers 3/8 Hex X 1-1/4 Length Hex Standoff

Standoffs & Spacers 3/8 Hex X 1-1/4 Length Hex Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2250-832-N 1772-2675-ND 2250-832-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Supports - 220793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details