RAF Electronic Hardware Female Standoffs Inch 2248-832-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2248-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2248-832-SS
Female Standoffs Inch 2248-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 28.58Mm; Standoff Material Raf Electronic Hardware - 68Y5836 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 28.58Mm; Standoff Material Raf Electronic Hardware
68Y5836
Standoff, Hex Female, Ss, 28.58Mm; Standoff Material Raf Electronic Hardware 68Y5836
STANDOFF, HEX FEMALE, SS, 28.58MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:28.58mm; External Width:9.53mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 28.58MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:28.58mm; External Width:9.53mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2248-832-SS 68Y5836
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 28.58Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details