RAF Electronic Hardware Female Standoffs Inch 2246-1032-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2246-1032-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with an outer diameter of 3/8 inch. It has a thread size of 10-32 and a length of 1 inch. This product is compliant with RoHS regulations and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2246-1032-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with an outer diameter of 3/8 inch. It has a thread size of 10-32 and a length of 1 inch. This product is compliant with RoHS regulations and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2246-1032-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2246-1032-S
Female Standoffs Inch 2246-1032-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2246-1032-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details