The Female Standoff part number 2231-1032-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a hexagon shape with an outer diameter of 5/16 inches and a length of 10 inches. The standoff is designed with a 10-32 thread, making it suitable for various fastening applications. This product is compliant with RoHS standards and has no plating finish, ensuring a clean and functional design for engineering projects.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2231-1032-SS |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |