RAF Electronic Hardware Female Standoffs Inch 2219-632-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2219-632-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 5/16 inch. It has a thread size of 6-32 and a length of 7 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and thread specifications.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2219-632-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 5/16 inch. It has a thread size of 6-32 and a length of 7 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and thread specifications.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2219-632-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2219-632-S
Female Standoffs Inch 2219-632-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2219-632-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details