RAF Electronic Hardware Female Standoffs Inch 2187-632-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2187-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2187-632-N
Female Standoffs Inch 2187-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1448-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1448-ND
Board Spacers, Standoffs 1772-1448-ND
"Hex Standoff Threaded #6-32 Nylon 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #6-32 Nylon 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2187-632-N
Standoffs & Spacers 2187-632-N
Standoffs & Spacers 5/16 HEX FM 1-1/2 6-32 NYLON

Standoffs & Spacers 5/16 HEX FM 1-1/2 6-32 NYLON

Buy Now
Standoff, Hex Female, Nylon, 38.1Mm; Standoff Material Raf Electronic Hardware - 44Y4309 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 38.1Mm; Standoff Material Raf Electronic Hardware
44Y4309
Standoff, Hex Female, Nylon, 38.1Mm; Standoff Material Raf Electronic Hardware 44Y4309
STANDOFF, HEX FEMALE, NYLON, 38.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:38.1mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 38.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:38.1mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2187-632-N 1772-1448-ND 2187-632-N 44Y4309
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female, Nylon, 38.1Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details