STANDOFF, HEX FEMALE, ALU, 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:38.1mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Standoffs & Spacers 5/16 HEX FM 1-1/2 4-40 AL CLR IRIDITE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 44Y4305 | 2187-440-AL-7 |
| Product Name | Standoff, Hex Female, Alu, 38.1Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff; Female / Female Standoff; Hex | Standoff |