STANDOFF, HEX FEMALE, SS, 34.93MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:34.93mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes
Standoffs & Spacers 5/16 HEX FM 1-3/8 4-40 STAINLESS STEEL
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2185-440-SS | 44Y4289 | 2185-440-SS |
| Product Name | Female Standoffs Inch | Standoff, Hex Female, Ss, 34.93Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Hex | Standoff |