RAF Electronic Hardware Female Standoffs Inch 2185-440-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2185-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2185-440-N
Female Standoffs Inch 2185-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2185-440-N
Standoffs & Spacers 2185-440-N
Standoffs & Spacers 5/16 HEX FM 1-3/8 4-40 NYLON

Standoffs & Spacers 5/16 HEX FM 1-3/8 4-40 NYLON

Buy Now
Standoff, Hex Female, Nylon, 34.93Mm; Standoff Material Raf Electronic Hardware - 44Y4288 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 34.93Mm; Standoff Material Raf Electronic Hardware
44Y4288
Standoff, Hex Female, Nylon, 34.93Mm; Standoff Material Raf Electronic Hardware 44Y4288
STANDOFF, HEX FEMALE, NYLON, 34.93MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:34.93mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 34.93MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:34.93mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2185-440-N 2185-440-N 44Y4288
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Nylon, 34.93Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details