RAF Electronic Hardware Female Standoffs Inch 2182-440-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2182-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2182-440-N
Female Standoffs Inch 2182-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2182-440-N
Standoffs & Spacers 2182-440-N
Standoffs & Spacers 5/16 HEX FM 1-3/16 4-40 NYLON

Standoffs & Spacers 5/16 HEX FM 1-3/16 4-40 NYLON

Buy Now
Standoff, Hex Female, Nylon, 30.16Mm; Standoff Material Raf Electronic Hardware - 44Y4261 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 30.16Mm; Standoff Material Raf Electronic Hardware
44Y4261
Standoff, Hex Female, Nylon, 30.16Mm; Standoff Material Raf Electronic Hardware 44Y4261
STANDOFF, HEX FEMALE, NYLON, 30.16MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:30.16mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 30.16MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:30.16mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2182-440-N 2182-440-N 44Y4261
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Nylon, 30.16Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
1/4 Hex Female Standoff - 1474A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details