RAF Electronic Hardware Standoff, Hex Female, Alu, 28.58Mm; Standoff Material Raf Electronic Hardware 2181-832-AL-7

Description
STANDOFF, HEX FEMALE, ALU, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:28.58mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, ALU, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:28.58mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Alu, 28.58Mm; Standoff Material Raf Electronic Hardware - 44Y4257 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 28.58Mm; Standoff Material Raf Electronic Hardware
44Y4257
Standoff, Hex Female, Alu, 28.58Mm; Standoff Material Raf Electronic Hardware 44Y4257
STANDOFF, HEX FEMALE, ALU, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:28.58mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:28.58mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2181-832-AL-7
Standoffs & Spacers 2181-832-AL-7
Standoffs & Spacers 5/16 HEX FM 1-1/8 8-32 AL CLR IRIDITE

Standoffs & Spacers 5/16 HEX FM 1-1/8 8-32 AL CLR IRIDITE

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 44Y4257 2181-832-AL-7
Product Name Standoff, Hex Female, Alu, 28.58Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.3937 inch (10 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-3.5M3-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details