Standoffs & Spacers 5/16 HEX FM 1-1/8 4-40 NYLON
STANDOFF, HEX FEMALE, NYLON, 28.58MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:28.58mm; External Width:7.94mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2181-440-N | 2181-440-N | 44Y4252 |
| Product Name | Female Standoffs Inch | Standoffs & Spacers | Standoff, Hex Female, Nylon, 28.58Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female / Female Standoff; Hex |