RAF Electronic Hardware Female Standoffs Inch 2179-832-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2179-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2179-832-SS
Female Standoffs Inch 2179-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2179-832-SS
Standoffs & Spacers 2179-832-SS
Standoffs & Spacers 5/16 HEX FM 1" 8-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 1" 8-32 STAINLESS STEEL

Buy Now
Standoff, Hex Female, Ss, 25.4Mm; Standoff Material Raf Electronic Hardware - 44Y4241 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 25.4Mm; Standoff Material Raf Electronic Hardware
44Y4241
Standoff, Hex Female, Ss, 25.4Mm; Standoff Material Raf Electronic Hardware 44Y4241
STANDOFF, HEX FEMALE, SS, 25.4MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:25.4mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 25.4MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:25.4mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2179-832-SS 2179-832-SS 44Y4241
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Ss, 25.4Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details