RAF Electronic Hardware Female Standoffs Inch 2179-632-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2179-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2179-632-N
Female Standoffs Inch 2179-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2179-632-N
Standoffs & Spacers 2179-632-N
Standoffs & Spacers 5/16 HEX FM 1" 6-32 NYLON

Standoffs & Spacers 5/16 HEX FM 1" 6-32 NYLON

Buy Now
Standoff, Hex Female, Nylon, 25.4Mm; Standoff Material Raf Electronic Hardware - 44Y4238 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 25.4Mm; Standoff Material Raf Electronic Hardware
44Y4238
Standoff, Hex Female, Nylon, 25.4Mm; Standoff Material Raf Electronic Hardware 44Y4238
STANDOFF, HEX FEMALE, NYLON, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:25.4mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:25.4mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2179-632-N 2179-632-N 44Y4238
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Nylon, 25.4Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Supports - 2023342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details